Vishay Intertechnology, Inc. RES 19.1K OHM 1W .1% AXIAL CMF6019K100BEEK

Description
RES 19.1Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 19.1Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 1W .1% AXIAL - CMF6019K100BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1W .1% AXIAL
CMF6019K100BEEK
RES 19.1K OHM 1W .1% AXIAL CMF6019K100BEEK
RES 19.1Kohm 1W .1% AXIAL

RES 19.1Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6019K100BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6019K100BEEK-ND
Through Hole Resistors CMF6019K100BEEK-ND
19.1 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.1 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6019K100BEEK CMF6019K100BEEK-ND
Product Name RES 19.1K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details