Vishay Intertechnology, Inc. RES 191K OHM 1W .1% AXIAL CMF60191K00BHEB

Description
RES 191Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 191Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191K OHM 1W .1% AXIAL - CMF60191K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1W .1% AXIAL
CMF60191K00BHEB
RES 191K OHM 1W .1% AXIAL CMF60191K00BHEB
RES 191Kohm 1W .1% AXIAL

RES 191Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60191K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60191K00BHEB-ND
Through Hole Resistors CMF60191K00BHEB-ND
191 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

191 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60191K00BHEB CMF60191K00BHEB-ND
Product Name RES 191K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details