Vishay Intertechnology, Inc. RES 18.2K OHM 1W 1% AXIAL CMF6018K200FHR6

Description
RES 18.2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1W 1% AXIAL - CMF6018K200FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1W 1% AXIAL
CMF6018K200FHR6
RES 18.2K OHM 1W 1% AXIAL CMF6018K200FHR6
RES 18.2Kohm 1W 1% AXIAL

RES 18.2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6018K200FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6018K200FHR6-ND
Through Hole Resistors CMF6018K200FHR6-ND
18.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,182Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0135 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,182Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0135
Resistor,metal Film,182Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0135
Resistor,Metal Film,182KOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,182KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6018K200FHR6 CMF6018K200FHR6-ND 42C0135
Product Name RES 18.2K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,182Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details