Vishay Intertechnology, Inc. RES 18K OHM 1W .5% AXIAL CMF6018K000DEEK

Description
RES 18Kohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 18Kohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 1W .5% AXIAL - CMF6018K000DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 1W .5% AXIAL
CMF6018K000DEEK
RES 18K OHM 1W .5% AXIAL CMF6018K000DEEK
RES 18Kohm 1W .5% AXIAL

RES 18Kohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6018K000DEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6018K000DEEK-ND
Through Hole Resistors CMF6018K000DEEK-ND
18 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6018K000DEEK CMF6018K000DEEK-ND
Product Name RES 18K OHM 1W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers