Vishay Intertechnology, Inc. RES 182 OHM 1W 1% AXIAL CMF60182R00FHEB

Description
RES 182ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 182ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1W 1% AXIAL - CMF60182R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1W 1% AXIAL
CMF60182R00FHEB
RES 182 OHM 1W 1% AXIAL CMF60182R00FHEB
RES 182ohm 1W 1% AXIAL

RES 182ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60182R00FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60182R00FHEB-ND
Through Hole Resistors CMF60182R00FHEB-ND
182 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60182R00FHEB CMF60182R00FHEB-ND
Product Name RES 182 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details