Vishay Intertechnology, Inc. Through Hole Resistors CMF60182K00FKRE70

Description
182 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
182 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60182K00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60182K00FKRE70-ND
Through Hole Resistors CMF60182K00FKRE70-ND
182 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 182K OHM 1W 1% AXIAL - CMF60182K00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182K OHM 1W 1% AXIAL
CMF60182K00FKRE70
RES 182K OHM 1W 1% AXIAL CMF60182K00FKRE70
RES 182Kohm 1W 1% AXIAL

RES 182Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,1.82Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0161 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.82Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0161
Resistor,metal Film,1.82Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0161
Resistor,Metal Film,1.82MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.82MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60182K00FKRE70-ND CMF60182K00FKRE70 42C0161
Product Name Through Hole Resistors RES 182K OHM 1W 1% AXIAL Resistor,metal Film,1.82Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details