Vishay Intertechnology, Inc. Through Hole Resistors CMF60180R00FKRE

Description
180 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
180 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60180R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60180R00FKRE-ND
Through Hole Resistors CMF60180R00FKRE-ND
180 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 180 OHM 1W 1% AXIAL - CMF60180R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1W 1% AXIAL
CMF60180R00FKRE
RES 180 OHM 1W 1% AXIAL CMF60180R00FKRE
RES 180ohm 1W 1% AXIAL

RES 180ohm 1W 1% AXIAL

Supplier's Site
Cmf60, 180 Ohm, +/1 Percent, 100 Ppm Vishay - 42C0154 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 180 Ohm, +/1 Percent, 100 Ppm Vishay
42C0154
Cmf60, 180 Ohm, +/1 Percent, 100 Ppm Vishay 42C0154
CMF60, 180 Ohm, +/- 1 Percent, 100 ppm

CMF60, 180 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60180R00FKRE-ND CMF60180R00FKRE 42C0154
Product Name Through Hole Resistors RES 180 OHM 1W 1% AXIAL Cmf60, 180 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details