Vishay Intertechnology, Inc. RES 180 OHM 1W 1% AXIAL CMF60180R00FKR6

Description
RES 180ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 180ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1W 1% AXIAL - CMF60180R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1W 1% AXIAL
CMF60180R00FKR6
RES 180 OHM 1W 1% AXIAL CMF60180R00FKR6
RES 180ohm 1W 1% AXIAL

RES 180ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60180R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60180R00FKR6-ND
Through Hole Resistors CMF60180R00FKR6-ND
180 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 180 Ohm, +/1 Percent, 100 Ppm Vishay - 42C0155 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 180 Ohm, +/1 Percent, 100 Ppm Vishay
42C0155
Cmf60, 180 Ohm, +/1 Percent, 100 Ppm Vishay 42C0155
CMF60, 180 Ohm, +/- 1 Percent, 100 ppm

CMF60, 180 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60180R00FKR6 CMF60180R00FKR6-ND 42C0155
Product Name RES 180 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 180 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details