Vishay Intertechnology, Inc. RES 16.2 OHM 1W 1% AXIAL CMF6016R200FHBF

Description
RES 16.2ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.2ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 1W 1% AXIAL - CMF6016R200FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1W 1% AXIAL
CMF6016R200FHBF
RES 16.2 OHM 1W 1% AXIAL CMF6016R200FHBF
RES 16.2ohm 1W 1% AXIAL

RES 16.2ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6016R200FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6016R200FHBF-ND
Through Hole Resistors CMF6016R200FHBF-ND
16.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,16.2Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0080 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.2Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0080
Resistor,metal Film,16.2Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0080
Resistor,Metal Film,16.2Ohms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,16.2Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6016R200FHBF CMF6016R200FHBF-ND 42C0080
Product Name RES 16.2 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,16.2Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details