Vishay Intertechnology, Inc. RES 16 OHM 1W .1% AXIAL CMF6016R000BHR6

Description
RES 16ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 16ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16 OHM 1W .1% AXIAL - CMF6016R000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16 OHM 1W .1% AXIAL
CMF6016R000BHR6
RES 16 OHM 1W .1% AXIAL CMF6016R000BHR6
RES 16ohm 1W .1% AXIAL

RES 16ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6016R000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6016R000BHR6-ND
Through Hole Resistors CMF6016R000BHR6-ND
16 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,16Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0078 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C0078
Resistor,metal Film,16Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C0078
Resistor,Metal Film,16Ohms,500WV,.1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,16Ohms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6016R000BHR6 CMF6016R000BHR6-ND 42C0078
Product Name RES 16 OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,16Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16 ohms 16 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details