Vishay Intertechnology, Inc. RES 16.93K OHM 1W 1% AXIAL CMF6016K930FKR6

Description
RES 16.93Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.93Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.93K OHM 1W 1% AXIAL - CMF6016K930FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.93K OHM 1W 1% AXIAL
CMF6016K930FKR6
RES 16.93K OHM 1W 1% AXIAL CMF6016K930FKR6
RES 16.93Kohm 1W 1% AXIAL

RES 16.93Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6016K930FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6016K930FKR6-ND
Through Hole Resistors CMF6016K930FKR6-ND
16.93 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.93 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,169Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0075 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,169Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0075
Resistor,metal Film,169Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0075
Resistor,Metal Film,169KOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,169KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6016K930FKR6 CMF6016K930FKR6-ND 42C0075
Product Name RES 16.93K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,169Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16930 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details