Vishay Intertechnology, Inc. Through Hole Resistors CMF6016K200BEBF

Description
16.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6016K200BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6016K200BEBF-ND
Through Hole Resistors CMF6016K200BEBF-ND
16.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 16.2K OHM 1W .1% AXIAL - CMF6016K200BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1W .1% AXIAL
CMF6016K200BEBF
RES 16.2K OHM 1W .1% AXIAL CMF6016K200BEBF
RES 16.2Kohm 1W .1% AXIAL

RES 16.2Kohm 1W .1% AXIAL

Supplier's Site
Resistor,metal Film,162Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C0067 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,162Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C0067
Resistor,metal Film,162Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C0067
Resistor,Metal Film,162KOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,162KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6016K200BEBF-ND CMF6016K200BEBF 42C0067
Product Name Through Hole Resistors RES 16.2K OHM 1W .1% AXIAL Resistor,metal Film,162Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers