Vishay Intertechnology, Inc. RES 16K OHM 1W .1% AXIAL CMF6016K000BEBF

Description
RES 16Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 16Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16K OHM 1W .1% AXIAL - CMF6016K000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 1W .1% AXIAL
CMF6016K000BEBF
RES 16K OHM 1W .1% AXIAL CMF6016K000BEBF
RES 16Kohm 1W .1% AXIAL

RES 16Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6016K000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6016K000BEBF-ND
Through Hole Resistors CMF6016K000BEBF-ND
16 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,160Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C0063 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,160Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C0063
Resistor,metal Film,160Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C0063
Resistor,Metal Film,160KOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,160KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6016K000BEBF CMF6016K000BEBF-ND 42C0063
Product Name RES 16K OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,160Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details