Vishay Intertechnology, Inc. RES 169 OHM 1W 1% AXIAL CMF60169R00FEEK

Description
RES 169ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 169ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1W 1% AXIAL - CMF60169R00FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1W 1% AXIAL
CMF60169R00FEEK
RES 169 OHM 1W 1% AXIAL CMF60169R00FEEK
RES 169ohm 1W 1% AXIAL

RES 169ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60169R00FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60169R00FEEK-ND
Through Hole Resistors CMF60169R00FEEK-ND
169 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

169 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60169R00FEEK CMF60169R00FEEK-ND
Product Name RES 169 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers