Vishay Intertechnology, Inc. RES 162 OHM 1W 1% AXIAL CMF60162R00FKEA

Description
RES 162ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 162ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1W 1% AXIAL - CMF60162R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1W 1% AXIAL
CMF60162R00FKEA
RES 162 OHM 1W 1% AXIAL CMF60162R00FKEA
RES 162ohm 1W 1% AXIAL

RES 162ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60162R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60162R00FKEA-ND
Through Hole Resistors CMF60162R00FKEA-ND
162 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

162 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60162R00FKEA CMF60162R00FKEA-ND
Product Name RES 162 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details