VISHAY INTERTECHNOLOGY, INC.
CMF60160K00FEEA -- RES 160K OHM 1W 1% AXIAL
Vishay Intertechnology, Inc.
RES 160K OHM 1W 1% AXIAL
CMF60160K00FEEA
Description
RES 160Kohm 1W 1% AXIAL
Request a Quote
Email Supplier
Description
RES 160Kohm 1W 1% AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CMF60160K00FEEA |
|
Product Name
|
RES 160K OHM 1W 1% AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details