Vishay Intertechnology, Inc. Through Hole Resistors CMF6015K000FKR6

Description
15 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6015K000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6015K000FKR6-ND
Through Hole Resistors CMF6015K000FKR6-ND
15 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF6015K000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF6015K000FKR6
Vishay/DaleMetal Film Resistors - CMF6015K000FKR6
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,15Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0012 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0012
Resistor,metal Film,15Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0012
Resistor,Metal Film,15KOhms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,15KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6015K000FKR6-ND CMF6015K000FKR6 42C0012
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,15Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details