Vishay Intertechnology, Inc. RES 15K OHM 1W .5% AXIAL CMF6015K000DERE

Description
RES 15Kohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1W .5% AXIAL - CMF6015K000DERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1W .5% AXIAL
CMF6015K000DERE
RES 15K OHM 1W .5% AXIAL CMF6015K000DERE
RES 15Kohm 1W .5% AXIAL

RES 15Kohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6015K000DERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6015K000DERE-ND
Through Hole Resistors CMF6015K000DERE-ND
15 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6015K000DERE CMF6015K000DERE-ND
Product Name RES 15K OHM 1W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1074096P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 1.8 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details