Vishay Intertechnology, Inc. RES 15K OHM 1W .1% AXIAL CMF6015K000BER6

Description
RES 15Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1W .1% AXIAL - CMF6015K000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1W .1% AXIAL
CMF6015K000BER6
RES 15K OHM 1W .1% AXIAL CMF6015K000BER6
RES 15Kohm 1W .1% AXIAL

RES 15Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6015K000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6015K000BER6-ND
Through Hole Resistors CMF6015K000BER6-ND
15 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,150Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C9998 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,150Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C9998
Resistor,metal Film,150Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C9998
Resistor,Metal Film,150KOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,150KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6015K000BER6 CMF6015K000BER6-ND 41C9998
Product Name RES 15K OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,150Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details