Vishay Intertechnology, Inc. Through Hole Resistors CMF60152R30BHR6

Description
152.3 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
152.3 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60152R30BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60152R30BHR6-ND
Through Hole Resistors CMF60152R30BHR6-ND
152.3 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

152.3 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 152.3 OHM 1W 0.1% AXIAL - CMF60152R30BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 152.3 OHM 1W 0.1% AXIAL
CMF60152R30BHR6
RES 152.3 OHM 1W 0.1% AXIAL CMF60152R30BHR6
RES 152.3ohm 1W 0.1% AXIAL

RES 152.3ohm 1W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,152Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0052 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,152Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C0052
Resistor,metal Film,152Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C0052
Resistor,Metal Film,152KOhms,500WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,152KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60152R30BHR6-ND CMF60152R30BHR6 42C0052
Product Name Through Hole Resistors RES 152.3 OHM 1W 0.1% AXIAL Resistor,metal Film,152Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 152 ohms 152 ohms
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers