Vishay Intertechnology, Inc. Metal Film Resistors - CMF60150R00FKRE

Description
Metal Film Resistors - Through Hole CMF-60 150 1% T-1 R36
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 150 1% T-1 R36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60150R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60150R00FKRE
Metal Film Resistors - CMF60150R00FKRE
Metal Film Resistors - Through Hole CMF-60 150 1% T-1 R36

Metal Film Resistors - Through Hole CMF-60 150 1% T-1 R36

Supplier's Site
Through Hole Resistors - CMF60150R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60150R00FKRE-ND
Through Hole Resistors CMF60150R00FKRE-ND
150 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60150R00FKRE CMF60150R00FKRE-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details