Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF60150K00FHEB

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-60 150K 1% T-2 EB e3
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-60 150K 1% T-2 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF60150K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF60150K00FHEB
Vishay/DaleMetal Film Resistors - CMF60150K00FHEB
Vishay/DaleMetal Film Resistors - Through Hole CMF-60 150K 1% T-2 EB e3

Vishay/DaleMetal Film Resistors - Through Hole CMF-60 150K 1% T-2 EB e3

Supplier's Site
Through Hole Resistors - CMF60150K00FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60150K00FHEB-ND
Through Hole Resistors CMF60150K00FHEB-ND
150 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60150K00FHEB CMF60150K00FHEB-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details