Vishay Intertechnology, Inc. Through Hole Resistors CMF6014R700FKR6

Description
14.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6014R700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6014R700FKR6-ND
Through Hole Resistors CMF6014R700FKR6-ND
14.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14.7 OHM 1W 1% AXIAL - CMF6014R700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1W 1% AXIAL
CMF6014R700FKR6
RES 14.7 OHM 1W 1% AXIAL CMF6014R700FKR6
RES 14.7ohm 1W 1% AXIAL

RES 14.7ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,14.7Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C9985 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,14.7Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C9985
Resistor,metal Film,14.7Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C9985
Resistor,Metal Film,14.7Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,14.7Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6014R700FKR6-ND CMF6014R700FKR6 41C9985
Product Name Through Hole Resistors RES 14.7 OHM 1W 1% AXIAL Resistor,metal Film,14.7Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 14.7 ohms 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details