Vishay Intertechnology, Inc. RES 14.04K OHM 1W 0.25% AXIAL CMF6014K040CHEK

Description
RES 14.04Kohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 14.04Kohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.04K OHM 1W 0.25% AXIAL - CMF6014K040CHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.04K OHM 1W 0.25% AXIAL
CMF6014K040CHEK
RES 14.04K OHM 1W 0.25% AXIAL CMF6014K040CHEK
RES 14.04Kohm 1W 0.25% AXIAL

RES 14.04Kohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF6014K040CHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6014K040CHEK-ND
Through Hole Resistors CMF6014K040CHEK-ND
14.04 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.04 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6014K040CHEK CMF6014K040CHEK-ND
Product Name RES 14.04K OHM 1W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14040 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details