Vishay Intertechnology, Inc. RES 149K OHM 1W 0.25% AXIAL CMF60149K00CHBF

Description
RES 149Kohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 149Kohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 149K OHM 1W 0.25% AXIAL - CMF60149K00CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 149K OHM 1W 0.25% AXIAL
CMF60149K00CHBF
RES 149K OHM 1W 0.25% AXIAL CMF60149K00CHBF
RES 149Kohm 1W 0.25% AXIAL

RES 149Kohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF60149K00CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60149K00CHBF-ND
Through Hole Resistors CMF60149K00CHBF-ND
149 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

149 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60149K00CHBF CMF60149K00CHBF-ND
Product Name RES 149K OHM 1W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 149000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers