Vishay Intertechnology, Inc. RES 13 OHM 1W 1% AXIAL CMF6013R000FHEB

Description
RES 13ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 13ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 1W 1% AXIAL - CMF6013R000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1W 1% AXIAL
CMF6013R000FHEB
RES 13 OHM 1W 1% AXIAL CMF6013R000FHEB
RES 13ohm 1W 1% AXIAL

RES 13ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6013R000FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6013R000FHEB-ND
Through Hole Resistors CMF6013R000FHEB-ND
13 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6013R000FHEB CMF6013R000FHEB-ND
Product Name RES 13 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details