Vishay Intertechnology, Inc. Through Hole Resistors CMF6013K000FHBF

Description
13 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6013K000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6013K000FHBF-ND
Through Hole Resistors CMF6013K000FHBF-ND
13 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 13K OHM 1W 1% AXIAL - CMF6013K000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1W 1% AXIAL
CMF6013K000FHBF
RES 13K OHM 1W 1% AXIAL CMF6013K000FHBF
RES 13Kohm 1W 1% AXIAL

RES 13Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,130Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9945 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,130Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C9945
Resistor,metal Film,130Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C9945
Resistor,Metal Film,130KOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,130KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6013K000FHBF-ND CMF6013K000FHBF 41C9945
Product Name Through Hole Resistors RES 13K OHM 1W 1% AXIAL Resistor,metal Film,130Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details