Vishay Intertechnology, Inc. RES 135 OHM 1W 1% AXIAL CMF60135R00FKR6

Description
RES 135ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 135ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 135 OHM 1W 1% AXIAL - CMF60135R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 135 OHM 1W 1% AXIAL
CMF60135R00FKR6
RES 135 OHM 1W 1% AXIAL CMF60135R00FKR6
RES 135ohm 1W 1% AXIAL

RES 135ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60135R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60135R00FKR6-ND
Through Hole Resistors CMF60135R00FKR6-ND
135 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

135 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 135 Ohm, +/1 Percent, 100 Ppm Vishay - 41C9969 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 135 Ohm, +/1 Percent, 100 Ppm Vishay
41C9969
Cmf60, 135 Ohm, +/1 Percent, 100 Ppm Vishay 41C9969
CMF60, 135 Ohm, +/- 1 Percent, 100 ppm

CMF60, 135 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60135R00FKR6 CMF60135R00FKR6-ND 41C9969
Product Name RES 135 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 135 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 135 ohms 135 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details