Vishay Intertechnology, Inc. RES 133 OHM 1W 1% AXIAL CMF60133R00FKEB

Description
RES 133ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 133ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 1W 1% AXIAL - CMF60133R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1W 1% AXIAL
CMF60133R00FKEB
RES 133 OHM 1W 1% AXIAL CMF60133R00FKEB
RES 133ohm 1W 1% AXIAL

RES 133ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60133R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60133R00FKEB-ND
Through Hole Resistors CMF60133R00FKEB-ND
133 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

133 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60133R00FKEB CMF60133R00FKEB-ND
Product Name RES 133 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details