Vishay Precision Group Cmf60, 130 Ohm, +/1 Percent, 50 Ppm Vishay CMF60130R00FHWF

Description
CMF60, 130 Ohm, +/- 1 Percent, 50 ppm
Description
CMF60, 130 Ohm, +/- 1 Percent, 50 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf60, 130 Ohm, +/1 Percent, 50 Ppm Vishay - 41C9966 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 130 Ohm, +/1 Percent, 50 Ppm Vishay
41C9966
Cmf60, 130 Ohm, +/1 Percent, 50 Ppm Vishay 41C9966
CMF60, 130 Ohm, +/- 1 Percent, 50 ppm

CMF60, 130 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41C9966
Product Name Cmf60, 130 Ohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details