Vishay Intertechnology, Inc. RES 130 OHM 1W 1% AXIAL CMF60130R00FHR6

Description
RES 130ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1W 1% AXIAL - CMF60130R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1W 1% AXIAL
CMF60130R00FHR6
RES 130 OHM 1W 1% AXIAL CMF60130R00FHR6
RES 130ohm 1W 1% AXIAL

RES 130ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60130R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60130R00FHR6-ND
Through Hole Resistors CMF60130R00FHR6-ND
130 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,130Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9965 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,130Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C9965
Resistor,metal Film,130Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C9965
Resistor,Metal Film,130Ohms,500WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,130Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60130R00FHR6 CMF60130R00FHR6-ND 41C9965
Product Name RES 130 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,130Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details