Vishay Intertechnology, Inc. RES 130K OHM 1W 1% AXIAL CMF60130K00FHR6

Description
RES 130Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 130Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130K OHM 1W 1% AXIAL - CMF60130K00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1W 1% AXIAL
CMF60130K00FHR6
RES 130K OHM 1W 1% AXIAL CMF60130K00FHR6
RES 130Kohm 1W 1% AXIAL

RES 130Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60130K00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60130K00FHR6-ND
Through Hole Resistors CMF60130K00FHR6-ND
130 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.3Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9961 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.3Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C9961
Resistor,metal Film,1.3Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C9961
Resistor,Metal Film,1.3MOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.3MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60130K00FHR6 CMF60130K00FHR6-ND 41C9961
Product Name RES 130K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.3Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details