Vishay Intertechnology, Inc. Through Hole Resistors CMF6012K700BHR6

Description
12.7 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.7 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6012K700BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6012K700BHR6-ND
Through Hole Resistors CMF6012K700BHR6-ND
12.7 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.7 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF6012K700BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6012K700BHR6
Metal Film Resistors - CMF6012K700BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,127Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9885 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,127Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C9885
Resistor,metal Film,127Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C9885
Resistor,Metal Film,127KOhms,500WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,127KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6012K700BHR6-ND CMF6012K700BHR6 41C9885
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,127Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details