Vishay Intertechnology, Inc. Metal Film Resistors - CMF6012K100FHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6012K100FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6012K100FHBF
Metal Film Resistors - CMF6012K100FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6012K100FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6012K100FHBF-ND
Through Hole Resistors CMF6012K100FHBF-ND
12.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,121Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9875 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,121Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C9875
Resistor,metal Film,121Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C9875
Resistor,Metal Film,121KOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,121KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6012K100FHBF CMF6012K100FHBF-ND 41C9875
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,121Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details