Vishay Intertechnology, Inc. Metal Film Resistors - CMF6012K000FHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6012K000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6012K000FHBF
Metal Film Resistors - CMF6012K000FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6012K000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6012K000FHBF-ND
Through Hole Resistors CMF6012K000FHBF-ND
12 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 12 Kohm, +/1 Percent, 50 Ppm Vishay - 41C9867 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 12 Kohm, +/1 Percent, 50 Ppm Vishay
41C9867
Cmf60, 12 Kohm, +/1 Percent, 50 Ppm Vishay 41C9867
CMF60, 12 kOhm, +/- 1 Percent, 50 ppm

CMF60, 12 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6012K000FHBF CMF6012K000FHBF-ND 41C9867
Product Name Metal Film Resistors - Through Hole Resistors Cmf60, 12 Kohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details