Vishay Intertechnology, Inc. RES 124K OHM 1W 1% AXIAL CMF60124K00FNBF

Description
RES 124Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 124Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124K OHM 1W 1% AXIAL - CMF60124K00FNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1W 1% AXIAL
CMF60124K00FNBF
RES 124K OHM 1W 1% AXIAL CMF60124K00FNBF
RES 124Kohm 1W 1% AXIAL

RES 124Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60124K00FNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60124K00FNBF-ND
Through Hole Resistors CMF60124K00FNBF-ND
124 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

124 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.24Mohms,500Wv,1+/-% Tol,-200,200Ppm-Tc Vishay - 96H5635 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.24Mohms,500Wv,1+/-% Tol,-200,200Ppm-Tc Vishay
96H5635
Resistor,metal Film,1.24Mohms,500Wv,1+/-% Tol,-200,200Ppm-Tc Vishay 96H5635
Resistor,Metal Film,1.24MOhms,500WV ,1+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,1.24MOhms,500WV,1+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60124K00FNBF CMF60124K00FNBF-ND 96H5635
Product Name RES 124K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.24Mohms,500Wv,1+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details