Vishay Intertechnology, Inc. RES 121K OHM 1W 1% AXIAL CMF60121K00FKBF

Description
RES 121Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 121Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM 1W 1% AXIAL - CMF60121K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1W 1% AXIAL
CMF60121K00FKBF
RES 121K OHM 1W 1% AXIAL CMF60121K00FKBF
RES 121Kohm 1W 1% AXIAL

RES 121Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60121K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60121K00FKBF-ND
Through Hole Resistors CMF60121K00FKBF-ND
121 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.21Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 65H7803 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.21Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
65H7803
Resistor,metal Film,1.21Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 65H7803
Resistor,Metal Film,1.21MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.21MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60121K00FKBF CMF60121K00FKBF-ND 65H7803
Product Name RES 121K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.21Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details