Vishay Intertechnology, Inc. RES 121K OHM 1W .5% AXIAL CMF60121K00DHEK

Description
RES 121Kohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 121Kohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM 1W .5% AXIAL - CMF60121K00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1W .5% AXIAL
CMF60121K00DHEK
RES 121K OHM 1W .5% AXIAL CMF60121K00DHEK
RES 121Kohm 1W .5% AXIAL

RES 121Kohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60121K00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60121K00DHEK-ND
Through Hole Resistors CMF60121K00DHEK-ND
121 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60121K00DHEK CMF60121K00DHEK-ND
Product Name RES 121K OHM 1W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details