121 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 121Kohm 1W .5% AXIAL
Resistor,Metal Film,1.21MOhms,500WV
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF60121K00DHBF-ND | CMF60121K00DHBF | 41C9906 |
| Product Name | Through Hole Resistors | RES 121K OHM 1W .5% AXIAL | Resistor,metal Film,1.21Mohms,500Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |