Vishay Intertechnology, Inc. Through Hole Resistors CMF60120R00JKR6

Description
120 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
120 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60120R00JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60120R00JKR6-ND
Through Hole Resistors CMF60120R00JKR6-ND
120 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 120 OHM 1W 5% AXIAL - CMF60120R00JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1W 5% AXIAL
CMF60120R00JKR6
RES 120 OHM 1W 5% AXIAL CMF60120R00JKR6
RES 120ohm 1W 5% AXIAL

RES 120ohm 1W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF60120R00JKR6-ND CMF60120R00JKR6
Product Name Through Hole Resistors RES 120 OHM 1W 5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details