Vishay Intertechnology, Inc. RES 120 OHM 1W 1% AXIAL CMF60120R00FEEA

Description
RES 120ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 120ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1W 1% AXIAL - CMF60120R00FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1W 1% AXIAL
CMF60120R00FEEA
RES 120 OHM 1W 1% AXIAL CMF60120R00FEEA
RES 120ohm 1W 1% AXIAL

RES 120ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60120R00FEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60120R00FEEA-ND
Through Hole Resistors CMF60120R00FEEA-ND
120 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60120R00FEEA CMF60120R00FEEA-ND
Product Name RES 120 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details