Vishay Intertechnology, Inc. Through Hole Resistors CMF60120K00DER6

Description
120 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
120 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60120K00DER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60120K00DER6-ND
Through Hole Resistors CMF60120K00DER6-ND
120 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF60120K00DER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60120K00DER6
Metal Film Resistors - CMF60120K00DER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,1.2Mohms,500Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 41C9902 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.2Mohms,500Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
41C9902
Resistor,metal Film,1.2Mohms,500Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 41C9902
Resistor,Metal Film,1.2MOhms,500WV, .5+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.2MOhms,500WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60120K00DER6-ND CMF60120K00DER6 41C9902
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,1.2Mohms,500Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details