Vishay Intertechnology, Inc. RES 120K OHM 1W .5% AXIAL CMF60120K00DEEA

Description
RES 120Kohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1W .5% AXIAL - CMF60120K00DEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1W .5% AXIAL
CMF60120K00DEEA
RES 120K OHM 1W .5% AXIAL CMF60120K00DEEA
RES 120Kohm 1W .5% AXIAL

RES 120Kohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60120K00DEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60120K00DEEA-ND
Through Hole Resistors CMF60120K00DEEA-ND
120 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60120K00DEEA CMF60120K00DEEA-ND
Product Name RES 120K OHM 1W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details