Vishay Intertechnology, Inc. RES 11.3K OHM 1W 1% AXIAL CMF6011K300FKEB

Description
RES 11.3Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.3Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 1W 1% AXIAL - CMF6011K300FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1W 1% AXIAL
CMF6011K300FKEB
RES 11.3K OHM 1W 1% AXIAL CMF6011K300FKEB
RES 11.3Kohm 1W 1% AXIAL

RES 11.3Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6011K300FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6011K300FKEB-ND
Through Hole Resistors CMF6011K300FKEB-ND
11.3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6011K300FKEB CMF6011K300FKEB-ND
Product Name RES 11.3K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers