Vishay Intertechnology, Inc. Metal Film Resistors - CMF6011K120FKEK

Description
Metal Film Resistors - Through Hole CMF-60 11.12K 1% T-1 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 11.12K 1% T-1 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6011K120FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6011K120FKEK
Metal Film Resistors - CMF6011K120FKEK
Metal Film Resistors - Through Hole CMF-60 11.12K 1% T-1 EK e3

Metal Film Resistors - Through Hole CMF-60 11.12K 1% T-1 EK e3

Supplier's Site
Through Hole Resistors - CMF6011K120FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6011K120FKEK-ND
Through Hole Resistors CMF6011K120FKEK-ND
11.12 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.12 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6011K120FKEK CMF6011K120FKEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details