Vishay Intertechnology, Inc. Metal Film Resistors - CMF60110R00JLR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60110R00JLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60110R00JLR6
Metal Film Resistors - CMF60110R00JLR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF60110R00JLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60110R00JLR6-ND
Through Hole Resistors CMF60110R00JLR6-ND
110 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,110Ohms,500Wv,5+/-% Tol,-150,150Ppm-Tc Vishay - 41C9856 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,110Ohms,500Wv,5+/-% Tol,-150,150Ppm-Tc Vishay
41C9856
Resistor,metal Film,110Ohms,500Wv,5+/-% Tol,-150,150Ppm-Tc Vishay 41C9856
Resistor,Metal Film,110Ohms,500WV,5 +/-% Tol,-150,150ppm-TC

Resistor,Metal Film,110Ohms,500WV,5+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60110R00JLR6 CMF60110R00JLR6-ND 41C9856
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,110Ohms,500Wv,5+/-% Tol,-150,150Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details