Vishay Intertechnology, Inc. RES 110 OHM 1W 5% AXIAL CMF60110R00JLEA

Description
RES 110ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 110ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1W 5% AXIAL - CMF60110R00JLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1W 5% AXIAL
CMF60110R00JLEA
RES 110 OHM 1W 5% AXIAL CMF60110R00JLEA
RES 110ohm 1W 5% AXIAL

RES 110ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60110R00JLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60110R00JLEA-ND
Through Hole Resistors CMF60110R00JLEA-ND
110 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60110R00JLEA CMF60110R00JLEA-ND
Product Name RES 110 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details