Vishay Intertechnology, Inc. RES 10.7 OHM 1W 1% AXIAL CMF6010R700FKBF

Description
RES 10.7ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.7ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7 OHM 1W 1% AXIAL - CMF6010R700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 1W 1% AXIAL
CMF6010R700FKBF
RES 10.7 OHM 1W 1% AXIAL CMF6010R700FKBF
RES 10.7ohm 1W 1% AXIAL

RES 10.7ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6010R700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010R700FKBF-ND
Through Hole Resistors CMF6010R700FKBF-ND
10.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C9749 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C9749
Resistor,metal Film,10.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C9749
Resistor,Metal Film,10.2Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,10.2Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6010R700FKBF CMF6010R700FKBF-ND 41C9749
Product Name RES 10.7 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,10.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.7 ohms 10.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details