Vishay Intertechnology, Inc. RES 10 OHM 1W 1% AXIAL CMF6010R000FKR6

Description
RES 10ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1W 1% AXIAL - CMF6010R000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1W 1% AXIAL
CMF6010R000FKR6
RES 10 OHM 1W 1% AXIAL CMF6010R000FKR6
RES 10ohm 1W 1% AXIAL

RES 10ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6010R000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6010R000FKR6-ND
Through Hole Resistors CMF6010R000FKR6-ND
10 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C9745 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C9745
Resistor,metal Film,10Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C9745
Resistor,Metal Film,10Ohms,500WV,1+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,10Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6010R000FKR6 CMF6010R000FKR6-ND 41C9745
Product Name RES 10 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,10Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details