Vishay Precision Group RES 10.0 OHM 1W 1% AXIAL CMF6010R000FKEB

Description
RES 10.0ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.0ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0 OHM 1W 1% AXIAL - CMF6010R000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM 1W 1% AXIAL
CMF6010R000FKEB
RES 10.0 OHM 1W 1% AXIAL CMF6010R000FKEB
RES 10.0ohm 1W 1% AXIAL

RES 10.0ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF10.0FGCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.0FGCT-ND
Through Hole Resistors CMF10.0FGCT-ND
10 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF10.0FGTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.0FGTR-ND
Through Hole Resistors CMF10.0FGTR-ND
10 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res, 10R, 1W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4573 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1W, Axial, Metal Film Rohs Compliant Vishay
13AJ4573
Res, 10R, 1W, Axial, Metal Film Rohs Compliant Vishay 13AJ4573
RES, 10R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 10R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6010R000FKEB CMF10.0FGCT-ND 13AJ4573
Product Name RES 10.0 OHM 1W 1% AXIAL Through Hole Resistors Res, 10R, 1W, Axial, Metal Film Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details